Ohmite Manufacturing Co. Through Hole Resistors 43F6K8E

Description
3W 6K8 OHMS SILICONE 1%
Request a Quote Datasheet
Description
3W 6K8 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F6K8E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F6K8E-ND
Through Hole Resistors 43F6K8E-ND
3W 6K8 OHMS SILICONE 1%

3W 6K8 OHMS SILICONE 1%

Buy Now Datasheet
Resistor Wirewound, 6.8Kohm, 3W, 1%; Resistance Ohmite - 64K8962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 6.8Kohm, 3W, 1%; Resistance Ohmite
64K8962
Resistor Wirewound, 6.8Kohm, 3W, 1%; Resistance Ohmite 64K8962
RESISTOR WIREWOUND, 6.8KOHM, 3W, 1%; Resistance:6.8kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 6.8KOHM, 3W, 1%; Resistance:6.8kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43F6K8E-ND 64K8962
Product Name Through Hole Resistors Resistor Wirewound, 6.8Kohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 8 ohms 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details