Ohmite Manufacturing Co. Through Hole Resistors 43F68RE

Description
68 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F68RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F68RE-ND
Through Hole Resistors 43F68RE-ND
68 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

68 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 68 Ohm, 3W, 1%; Resistance Ohmite - 64K8965 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 3W, 1%; Resistance Ohmite
64K8965
Wirewound Resistor, 68 Ohm, 3W, 1%; Resistance Ohmite 64K8965
WIREWOUND RESISTOR, 68 OHM, 3W, 1%; Resistance:68ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 3W, 1%; Resistance:68ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site
OHM PC Mount - 43F68RE - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
43F68RE
OHM PC Mount 43F68RE
RESISTOR, 68 OHM, 3 WATT, FIXED,

RESISTOR, 68 OHM, 3 WATT, FIXED,

Supplier's Site
Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70024122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70024122
Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70024122
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 43F68RE-ND 64K8965 43F68RE 70024122
Product Name Through Hole Resistors Wirewound Resistor, 68 Ohm, 3W, 1%; Resistance Ohmite OHM PC Mount Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details