Ohmite Manufacturing Co. Through Hole Resistors 43F600E

Description
600 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
600 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F600E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F600E-ND
Through Hole Resistors 43F600E-ND
600 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

600 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 600 Ohm, 3W, 1%; Resistance Ohmite - 64K8963 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 3W, 1%; Resistance Ohmite
64K8963
Wirewound Resistor, 600 Ohm, 3W, 1%; Resistance Ohmite 64K8963
WIREWOUND RESISTOR, 600 OHM, 3W, 1%; Resistance:600ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 600 OHM, 3W, 1%; Resistance:600ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 18674165 - Radwell International
Willingboro, NJ, United States
Resistor
18674165
Resistor 18674165
FIXED RESISTOR, WIRE WOUND, AXIAL, 3W, 600OHM, 200V, 1% +/-TOL, 20PPM/CEL, THROUGH HOLE MOUNT, 5.6X15.1MM. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, WIRE WOUND, AXIAL, 3W, 600OHM, 200V, 1% +/-TOL, 20PPM/CEL, THROUGH HOLE MOUNT, 5.6X15.1MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic - 70023342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
70023342
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic 70023342
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 43F600E-ND 64K8963 18674165 70023342
Product Name Through Hole Resistors Wirewound Resistor, 600 Ohm, 3W, 1%; Resistance Ohmite Resistor Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 600 ohms 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details