Ohmite Manufacturing Co. Through Hole Resistors 43F56RE

Description
3W 56 OHMS SILICONE 1%
Request a Quote Datasheet
Description
3W 56 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F56RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F56RE-ND
Through Hole Resistors 43F56RE-ND
3W 56 OHMS SILICONE 1%

3W 56 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 56 Ohm, 3W, 1%; Resistance Ohmite - 64K8959 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 3W, 1%; Resistance Ohmite
64K8959
Wirewound Resistor, 56 Ohm, 3W, 1%; Resistance Ohmite 64K8959
WIREWOUND RESISTOR, 56 OHM, 3W, 1%; Resistance:56ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 3W, 1%; Resistance:56ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43F56RE-ND 64K8959
Product Name Through Hole Resistors Wirewound Resistor, 56 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details