Ohmite Manufacturing Co. Through Hole Resistors 43F560E

Description
560 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
560 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F560E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F560E-ND
Through Hole Resistors 43F560E-ND
560 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

560 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 560 Ohm, 3W, 1%; Resistance Ohmite - 64K8960 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 560 Ohm, 3W, 1%; Resistance Ohmite
64K8960
Wirewound Resistor, 560 Ohm, 3W, 1%; Resistance Ohmite 64K8960
WIREWOUND RESISTOR, 560 OHM, 3W, 1%; Resistance:560ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 560 OHM, 3W, 1%; Resistance:560ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 560 OHMS;PWR-RTG3 W;TOL 1%;AXIAL;SILICONE-CERAMIC - 70024552 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 560 OHMS;PWR-RTG3 W;TOL 1%;AXIAL;SILICONE-CERAMIC
70024552
RESISTOR;WIREWOUND;RES 560 OHMS;PWR-RTG3 W;TOL 1%;AXIAL;SILICONE-CERAMIC 70024552
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 43F560E-ND 64K8960 70024552
Product Name Through Hole Resistors Wirewound Resistor, 560 Ohm, 3W, 1%; Resistance Ohmite RESISTOR;WIREWOUND;RES 560 OHMS;PWR-RTG3 W;TOL 1%;AXIAL;SILICONE-CERAMIC
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details