Ohmite Manufacturing Co. Through Hole Resistors 43F4R0E

Description
4 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F4R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F4R0E-ND
Through Hole Resistors 43F4R0E-ND
4 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

4 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic - 70023336 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic
70023336
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic 70023336
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Through Hole Resistors - 43F4R0E - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
43F4R0E
Through Hole Resistors 43F4R0E
RES 4 OHM 1% 3W AXIAL

RES 4 OHM 1% 3W AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Ohmite - 64K8950 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Ohmite
64K8950
Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Ohmite 64K8950
WIREWOUND RESISTOR, 4 OHM, 3W, 1%; Resistance:4ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 3W, 1%; Resistance:4ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 43F4R0E-ND 70023336 43F4R0E 64K8950
Product Name Through Hole Resistors Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic Through Hole Resistors Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads Axial Leaded
Resistance Range 4 ohms 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details