Ohmite Manufacturing Co. Through Hole Resistors 43F4K5E

Description
4.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F4K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F4K5E-ND
Through Hole Resistors 43F4K5E-ND
4.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

4.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 4.5Kohm, 3W, 1%; Resistance Ohmite - 64K8948 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.5Kohm, 3W, 1%; Resistance Ohmite
64K8948
Wirewound Resistor, 4.5Kohm, 3W, 1%; Resistance Ohmite 64K8948
WIREWOUND RESISTOR, 4.5KOHM, 3W, 1%; Resistance:4.5kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.5KOHM, 3W, 1%; Resistance:4.5kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43F4K5E-ND 64K8948
Product Name Through Hole Resistors Wirewound Resistor, 4.5Kohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details