Ohmite Manufacturing Co. Through Hole Resistors 43F47RE

Description
47 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
47 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F47RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F47RE-ND
Through Hole Resistors 43F47RE-ND
47 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

47 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 47 Ohm, 3W, 1%; Resistance Ohmite - 57K1511 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 3W, 1%; Resistance Ohmite
57K1511
Wirewound Resistor, 47 Ohm, 3W, 1%; Resistance Ohmite 57K1511
WIREWOUND RESISTOR, 47 OHM, 3W, 1%; Resistance:47ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 3W, 1%; Resistance:47ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70023335 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70023335
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70023335
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 43F47RE-ND 57K1511 70023335
Product Name Through Hole Resistors Wirewound Resistor, 47 Ohm, 3W, 1%; Resistance Ohmite Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers