Ohmite Manufacturing Co. Through Hole Resistors 43F40RE

Description
40 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
40 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F40RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F40RE-ND
Through Hole Resistors 43F40RE-ND
40 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

40 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 40 Series, 40 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite - 43Y4594 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 40 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite
43Y4594
Through Hole Wirewound Resistor, 40 Series, 40 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite 43Y4594
Through Hole Wirewound Resistor, 40 Series, 40 ohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 40 ohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70023334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70023334
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70023334
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 43F40RE-ND 43Y4594 70023334
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 40 Series, 40 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Resistance Range 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879927-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers