Ohmite Manufacturing Co. Through Hole Resistors 43F3R0E

Description
3 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
3 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F3R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F3R0E-ND
Through Hole Resistors 43F3R0E-ND
3 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

3 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic - 70023332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic
70023332
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic 70023332
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Ohmite - 64K8938 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Ohmite
64K8938
Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Ohmite 64K8938
WIREWOUND RESISTOR, 3 OHM, 3W, 1%; Resistance:3ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 3W, 1%; Resistance:3ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 43F3R0E-ND 70023332 64K8938
Product Name Through Hole Resistors Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C712KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details