Ohmite Manufacturing Co. Through Hole Resistors 43F3K9E

Description
3.9 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
3.9 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F3K9E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F3K9E-ND
Through Hole Resistors 43F3K9E-ND
3.9 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

3.9 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 3.9 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70023331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3.9 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70023331
Resistor;Wirewound;Res 3.9 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70023331
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 43F3K9E-ND 70023331
Product Name Through Hole Resistors Resistor;Wirewound;Res 3.9 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers