Ohmite Manufacturing Co. Through Hole Resistors 43F39RE

Description
39 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
39 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F39RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F39RE-ND
Through Hole Resistors 43F39RE-ND
39 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

39 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 39 Ohm, 3W, 1%; Resistance Ohmite - 64K8945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 39 Ohm, 3W, 1%; Resistance Ohmite
64K8945
Resistor, Wirewound, 39 Ohm, 3W, 1%; Resistance Ohmite 64K8945
RESISTOR, WIREWOUND, 39 OHM, 3W, 1%; Resistance:39ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Length:15.1mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 39 OHM, 3W, 1%; Resistance:39ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Length:15.1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43F39RE-ND 64K8945
Product Name Through Hole Resistors Resistor, Wirewound, 39 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 2-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers