Ohmite Manufacturing Co. Wirewound Resistor; Resistance Ohmite 43F390

Description
WIREWOUND RESISTOR; Resistance:390ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR; Resistance:390ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor; Resistance Ohmite - 31C6700 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor; Resistance Ohmite
31C6700
Wirewound Resistor; Resistance Ohmite 31C6700
WIREWOUND RESISTOR; Resistance:390ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR; Resistance:390ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6700
Product Name Wirewound Resistor; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 390 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers