Ohmite Manufacturing Co. Through Hole Resistors 43F330E

Description
3W 330 OHMS SILICONE 1%
Request a Quote Datasheet
Description
3W 330 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F330E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F330E-ND
Through Hole Resistors 43F330E-ND
3W 330 OHMS SILICONE 1%

3W 330 OHMS SILICONE 1%

Buy Now Datasheet
Through Hole Resistors - 43F330E - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
43F330E
Through Hole Resistors 43F330E
RES 330 OHM 1% 3W AXIAL

RES 330 OHM 1% 3W AXIAL

Supplier's Site Datasheet
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic - 70024124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
70024124
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic 70024124
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors
Product Number 43F330E-ND 43F330E 70024124
Product Name Through Hole Resistors Through Hole Resistors Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details