Ohmite Manufacturing Co. Through Hole Resistors 43F2R2E

Description
2.2 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F2R2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F2R2E-ND
Through Hole Resistors 43F2R2E-ND
2.2 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

2.2 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.2 Ohm, 3W, 1%; Resistance Ohmite - 64K8924 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2 Ohm, 3W, 1%; Resistance Ohmite
64K8924
Wirewound Resistor, 2.2 Ohm, 3W, 1%; Resistance Ohmite 64K8924
WIREWOUND RESISTOR, 2.2 OHM, 3W, 1%; Resistance:2.2ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2 OHM, 3W, 1%; Resistance:2.2ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43F2R2E-ND 64K8924
Product Name Through Hole Resistors Wirewound Resistor, 2.2 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details