Ohmite Manufacturing Co. Through Hole Resistors 43F2K5E

Description
2.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F2K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F2K5E-ND
Through Hole Resistors 43F2K5E-ND
2.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

2.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.5Kohm, 3W, 1%; Resistance Ohmite - 64K8921 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 3W, 1%; Resistance Ohmite
64K8921
Wirewound Resistor, 2.5Kohm, 3W, 1%; Resistance Ohmite 64K8921
WIREWOUND RESISTOR, 2.5KOHM, 3W, 1%; Resistance:2.5kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 3W, 1%; Resistance:2.5kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43F2K5E-ND 64K8921
Product Name Through Hole Resistors Wirewound Resistor, 2.5Kohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
5 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details