Ohmite Manufacturing Co. Through Hole Resistors 43F2K2E

Description
3W 2K2 OHMS SILICONE 1%
Request a Quote Datasheet
Description
3W 2K2 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F2K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F2K2E-ND
Through Hole Resistors 43F2K2E-ND
3W 2K2 OHMS SILICONE 1%

3W 2K2 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 2.2Kohm, 3W, 1%; Resistance Ohmite - 64K8920 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 3W, 1%; Resistance Ohmite
64K8920
Wirewound Resistor, 2.2Kohm, 3W, 1%; Resistance Ohmite 64K8920
WIREWOUND RESISTOR, 2.2KOHM, 3W, 1%; Resistance:2.2kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 3W, 1%; Resistance:2.2kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70023326 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70023326
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70023326
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 43F2K2E-ND 64K8920 70023326
Product Name Through Hole Resistors Wirewound Resistor, 2.2Kohm, 3W, 1%; Resistance Ohmite Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 2 ohms 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details