Ohmite Manufacturing Co. Through Hole Resistors 43F2K0E

Description
2 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F2K0E-ND
Through Hole Resistors 43F2K0E-ND
2 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

2 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 3W, 1%; Resistance Ohmite - 64K8919 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 3W, 1%; Resistance Ohmite
64K8919
Wirewound Resistor, 2Kohm, 3W, 1%; Resistance Ohmite 64K8919
WIREWOUND RESISTOR, 2KOHM, 3W, 1%; Resistance:2kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 3W, 1%; Resistance:2kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 2K OHMS;PWR-RTG 3 W;TOL 1%;AXIAL;SILICONE-CERAMIC - 70024553 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 2K OHMS;PWR-RTG 3 W;TOL 1%;AXIAL;SILICONE-CERAMIC
70024553
RESISTOR;WIREWOUND;RES 2K OHMS;PWR-RTG 3 W;TOL 1%;AXIAL;SILICONE-CERAMIC 70024553
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 43F2K0E-ND 64K8919 70024553
Product Name Through Hole Resistors Wirewound Resistor, 2Kohm, 3W, 1%; Resistance Ohmite RESISTOR;WIREWOUND;RES 2K OHMS;PWR-RTG 3 W;TOL 1%;AXIAL;SILICONE-CERAMIC
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers