Ohmite Manufacturing Co. Through Hole Resistors 43F1K1E

Description
1.1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1.1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F1K1E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F1K1E-ND
Through Hole Resistors 43F1K1E-ND
1.1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

1.1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 1.1Kohm, 3W, 1%; Resistance Ohmite - 64K8903 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.1Kohm, 3W, 1%; Resistance Ohmite
64K8903
Wirewound Resistor, 1.1Kohm, 3W, 1%; Resistance Ohmite 64K8903
WIREWOUND RESISTOR, 1.1KOHM, 3W, 1%; Resistance:1.1kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.1KOHM, 3W, 1%; Resistance:1.1kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43F1K1E-ND 64K8903
Product Name Through Hole Resistors Wirewound Resistor, 1.1Kohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1445513 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details