Ohmite Manufacturing Co. Resistor, Wirewound, 1Kohm, 3W, 1%; Resistance Ohmite 43F1K0

Description
RESISTOR, WIREWOUND, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: No
Description
RESISTOR, WIREWOUND, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 1Kohm, 3W, 1%; Resistance Ohmite - 02F2919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1Kohm, 3W, 1%; Resistance Ohmite
02F2919
Resistor, Wirewound, 1Kohm, 3W, 1%; Resistance Ohmite 02F2919
RESISTOR, WIREWOUND, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: No

RESISTOR, WIREWOUND, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2919
Product Name Resistor, Wirewound, 1Kohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details