Ohmite Manufacturing Co. Through Hole Resistors 42JR50E

Description
500 mOhms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 mOhms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42JR50E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42JR50E-ND
Through Hole Resistors 42JR50E-ND
500 mOhms ±5% 2W Through Hole Resistor Axial Wirewound

500 mOhms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Silicone-Ceramic - 70024119 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Silicone-Ceramic
70024119
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Silicone-Ceramic 70024119
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 0.5 Ohm, 2W, 5%; Resistance Ohmite - 64K8830 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 2W, 5%; Resistance Ohmite
64K8830
Wirewound Resistor, 0.5 Ohm, 2W, 5%; Resistance Ohmite 64K8830
WIREWOUND RESISTOR, 0.5 OHM, 2W, 5%; Resistance:0.5ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 2W, 5%; Resistance:0.5ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 42JR50E-ND 70024119 64K8830
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Silicone-Ceramic Wirewound Resistor, 0.5 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details