Ohmite Manufacturing Co. Through Hole Resistors 42JR15E

Description
150 mOhms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42JR15E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42JR15E-ND
Through Hole Resistors 42JR15E-ND
150 mOhms ±5% 2W Through Hole Resistor Axial Wirewound

150 mOhms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.15 Ohm, 2W, 5%; Resistance Ohmite - 64K8826 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 2W, 5%; Resistance Ohmite
64K8826
Wirewound Resistor, 0.15 Ohm, 2W, 5%; Resistance Ohmite 64K8826
WIREWOUND RESISTOR, 0.15 OHM, 2W, 5%; Resistance:0.15ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 2W, 5%; Resistance:0.15ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42JR15E-ND 64K8826
Product Name Through Hole Resistors Wirewound Resistor, 0.15 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details