Ohmite Manufacturing Co. Through Hole Resistors 42J7R5E

Description
2W 7.5 OHMS SILICONE 5%
Request a Quote Datasheet
Description
2W 7.5 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J7R5E-ND
Through Hole Resistors 42J7R5E-ND
2W 7.5 OHMS SILICONE 5%

2W 7.5 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 7.5 Ohm, 2W, 5%; Resistance Ohmite - 64K8888 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 2W, 5%; Resistance Ohmite
64K8888
Wirewound Resistor, 7.5 Ohm, 2W, 5%; Resistance Ohmite 64K8888
WIREWOUND RESISTOR, 7.5 OHM, 2W, 5%; Resistance:7.5ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 2W, 5%; Resistance:7.5ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J7R5E-ND 64K8888
Product Name Through Hole Resistors Wirewound Resistor, 7.5 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623774-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details