Ohmite Manufacturing Co. Through Hole Resistors 42J5R0E

Description
5 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J5R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J5R0E-ND
Through Hole Resistors 42J5R0E-ND
5 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

5 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 2W, 5%; Resistance Ohmite - 64K8879 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 2W, 5%; Resistance Ohmite
64K8879
Wirewound Resistor, 5 Ohm, 2W, 5%; Resistance Ohmite 64K8879
WIREWOUND RESISTOR, 5 OHM, 2W, 5%; Resistance:5ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 2W, 5%; Resistance:5ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J5R0E-ND 64K8879
Product Name Through Hole Resistors Wirewound Resistor, 5 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details