Ohmite Manufacturing Co. Through Hole Resistors 42J500E

Description
500 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J500E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J500E-ND
Through Hole Resistors 42J500E-ND
500 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

500 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 500 Ohm, 2W, 5%; Resistance Ohmite - 64K8881 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 2W, 5%; Resistance Ohmite
64K8881
Wirewound Resistor, 500 Ohm, 2W, 5%; Resistance Ohmite 64K8881
WIREWOUND RESISTOR, 500 OHM, 2W, 5%; Resistance:500ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 2W, 5%; Resistance:500ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J500E-ND 64K8881
Product Name Through Hole Resistors Wirewound Resistor, 500 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers