Ohmite Manufacturing Co. Through Hole Resistors 42J47RE

Description
47 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J47RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J47RE-ND
Through Hole Resistors 42J47RE-ND
47 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

47 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 47 OHMS;PWR-RTG 2 W;TOL 5%;AXIAL;SILICONE-CERAMIC - 70024549 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 47 OHMS;PWR-RTG 2 W;TOL 5%;AXIAL;SILICONE-CERAMIC
70024549
RESISTOR;WIREWOUND;RES 47 OHMS;PWR-RTG 2 W;TOL 5%;AXIAL;SILICONE-CERAMIC 70024549
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 42J47RE-ND 70024549
Product Name Through Hole Resistors RESISTOR;WIREWOUND;RES 47 OHMS;PWR-RTG 2 W;TOL 5%;AXIAL;SILICONE-CERAMIC
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A75RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details