Ohmite Manufacturing Co. Through Hole Resistors 42J3K0E

Description
3 kOhms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
3 kOhms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J3K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J3K0E-ND
Through Hole Resistors 42J3K0E-ND
3 kOhms ±5% 2W Through Hole Resistor Axial Wirewound

3 kOhms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 3Kohm, 2W, 5%; Resistance Ohmite - 64K8863 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 2W, 5%; Resistance Ohmite
64K8863
Wirewound Resistor, 3Kohm, 2W, 5%; Resistance Ohmite 64K8863
WIREWOUND RESISTOR, 3KOHM, 2W, 5%; Resistance:3kohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Length:10.3mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 2W, 5%; Resistance:3kohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Length:10.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J3K0E-ND 64K8863
Product Name Through Hole Resistors Wirewound Resistor, 3Kohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details