Ohmite Manufacturing Co. Through Hole Resistors 42J2R0E

Description
2 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J2R0E-ND
Through Hole Resistors 42J2R0E-ND
2 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

2 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 2W, 5%; Resistance Ohmite - 64K8852 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 2W, 5%; Resistance Ohmite
64K8852
Wirewound Resistor, 2 Ohm, 2W, 5%; Resistance Ohmite 64K8852
WIREWOUND RESISTOR, 2 OHM, 2W, 5%; Resistance:2ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 2W, 5%; Resistance:2ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J2R0E-ND 64K8852
Product Name Through Hole Resistors Wirewound Resistor, 2 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details