Ohmite Manufacturing Co. Through Hole Resistors 42J270E

Description
270 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
270 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J270E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J270E-ND
Through Hole Resistors 42J270E-ND
270 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

270 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 270 Ohm, 2W, 5%; Resistance Ohmite - 64K8862 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 2W, 5%; Resistance Ohmite
64K8862
Wirewound Resistor, 270 Ohm, 2W, 5%; Resistance Ohmite 64K8862
WIREWOUND RESISTOR, 270 OHM, 2W, 5%; Resistance:270ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 2W, 5%; Resistance:270ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J270E-ND 64K8862
Product Name Through Hole Resistors Wirewound Resistor, 270 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers