Ohmite Manufacturing Co. Through Hole Resistors 42J25RE

Description
25 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
25 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J25RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J25RE-ND
Through Hole Resistors 42J25RE-ND
25 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

25 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 25 OHMS;PWR-RTG 2 W;TOL 5%;AXIAL;SILICONE-CERAMIC - 70024548 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 25 OHMS;PWR-RTG 2 W;TOL 5%;AXIAL;SILICONE-CERAMIC
70024548
RESISTOR;WIREWOUND;RES 25 OHMS;PWR-RTG 2 W;TOL 5%;AXIAL;SILICONE-CERAMIC 70024548
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 25 Ohm, 2W, 5%; Resistance Ohmite - 64K8859 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 2W, 5%; Resistance Ohmite
64K8859
Wirewound Resistor, 25 Ohm, 2W, 5%; Resistance Ohmite 64K8859
WIREWOUND RESISTOR, 25 OHM, 2W, 5%; Resistance:25ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 2W, 5%; Resistance:25ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 42J25RE-ND 70024548 64K8859
Product Name Through Hole Resistors RESISTOR;WIREWOUND;RES 25 OHMS;PWR-RTG 2 W;TOL 5%;AXIAL;SILICONE-CERAMIC Wirewound Resistor, 25 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details