Ohmite Manufacturing Co. Through Hole Resistors 42J200E

Description
2W 200 OHMS SILICONE 5%
Request a Quote Datasheet
Description
2W 200 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J200E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J200E-ND
Through Hole Resistors 42J200E-ND
2W 200 OHMS SILICONE 5%

2W 200 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Ohmite - 64K8855 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Ohmite
64K8855
Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Ohmite 64K8855
WIREWOUND RESISTOR, 200 OHM, 2W, 5%; Resistance:200ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 2W, 5%; Resistance:200ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J200E-ND 64K8855
Product Name Through Hole Resistors Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers