Ohmite Manufacturing Co. Through Hole Resistors 42J1R5E

Description
2W 1.5 OHMS SILICONE 5%
Request a Quote Datasheet
Description
2W 1.5 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J1R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J1R5E-ND
Through Hole Resistors 42J1R5E-ND
2W 1.5 OHMS SILICONE 5%

2W 1.5 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 1.5 Ohm, 2W, 5%; Resistance Ohmite - 64K8838 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 2W, 5%; Resistance Ohmite
64K8838
Wirewound Resistor, 1.5 Ohm, 2W, 5%; Resistance Ohmite 64K8838
WIREWOUND RESISTOR, 1.5 OHM, 2W, 5%; Resistance:1.5ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 2W, 5%; Resistance:1.5ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J1R5E-ND 64K8838
Product Name Through Hole Resistors Wirewound Resistor, 1.5 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details