Ohmite Manufacturing Co. Through Hole Resistors 42J1R0E

Description
2W 1 OHM SILICONE 5%
Request a Quote Datasheet
Description
2W 1 OHM SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J1R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J1R0E-ND
Through Hole Resistors 42J1R0E-ND
2W 1 OHM SILICONE 5%

2W 1 OHM SILICONE 5%

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 1 OHMS;PWR-RTG 2W;TOL 5%;AXIAL;SILICONE-CERAMIC - 70024546 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 1 OHMS;PWR-RTG 2W;TOL 5%;AXIAL;SILICONE-CERAMIC
70024546
RESISTOR;WIREWOUND;RES 1 OHMS;PWR-RTG 2W;TOL 5%;AXIAL;SILICONE-CERAMIC 70024546
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite - 64K8837 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite
64K8837
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite 64K8837
WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 42J1R0E-ND 70024546 64K8837
Product Name Through Hole Resistors RESISTOR;WIREWOUND;RES 1 OHMS;PWR-RTG 2W;TOL 5%;AXIAL;SILICONE-CERAMIC Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details