Ohmite Manufacturing Co. Through Hole Resistors 42J1K0E

Description
2W 1K0 OHMS SILICONE 5%
Request a Quote Datasheet
Description
2W 1K0 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J1K0E-ND
Through Hole Resistors 42J1K0E-ND
2W 1K0 OHMS SILICONE 5%

2W 1K0 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 2W, 5%; Resistance Ohmite - 64K8832 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 2W, 5%; Resistance Ohmite
64K8832
Wirewound Resistor, 1Kohm, 2W, 5%; Resistance Ohmite 64K8832
WIREWOUND RESISTOR, 1KOHM, 2W, 5%; Resistance:1kohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Length:10.3mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 2W, 5%; Resistance:1kohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Length:10.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J1K0E-ND 64K8832
Product Name Through Hole Resistors Wirewound Resistor, 1Kohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details