Ohmite Manufacturing Co. Through Hole Resistors 42J180E

Description
2W 180 OHMS SILICONE 5%
Request a Quote Datasheet
Description
2W 180 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J180E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J180E-ND
Through Hole Resistors 42J180E-ND
2W 180 OHMS SILICONE 5%

2W 180 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 180 Ohm, 2W, 5%; Resistance Ohmite - 64K8847 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 180 Ohm, 2W, 5%; Resistance Ohmite
64K8847
Wirewound Resistor, 180 Ohm, 2W, 5%; Resistance Ohmite 64K8847
WIREWOUND RESISTOR, 180 OHM, 2W, 5%; Resistance:180ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 180 OHM, 2W, 5%; Resistance:180ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J180E-ND 64K8847
Product Name Through Hole Resistors Wirewound Resistor, 180 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details