Ohmite Manufacturing Co. Res, 150R, 2W, Axial, Wirewound; Resistance Ohmite 42J150

Description
RES, 150R, 2W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:Ohmicone 40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: No
Description
RES, 150R, 2W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:Ohmicone 40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 2W, Axial, Wirewound; Resistance Ohmite - 12B4183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 2W, Axial, Wirewound; Resistance Ohmite
12B4183
Res, 150R, 2W, Axial, Wirewound; Resistance Ohmite 12B4183
RES, 150R, 2W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:Ohmicone 40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: No

RES, 150R, 2W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:Ohmicone 40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B4183
Product Name Res, 150R, 2W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers