Ohmite Manufacturing Co. Through Hole Resistors 42J100E

Description
100 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J100E-ND
Through Hole Resistors 42J100E-ND
100 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

100 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Ohmite - 64K8840 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Ohmite
64K8840
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Ohmite 64K8840
WIREWOUND RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Silicone-Ceramic - 70023307 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Silicone-Ceramic
70023307
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Silicone-Ceramic 70023307
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 42J100E-ND 64K8840 70023307
Product Name Through Hole Resistors Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Ohmite Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details