Ohmite Manufacturing Co. Resistor Wirewound, 0.4 Ohm, 1W, ±5%; Resistance Ohmite 41JR40

Description
RESISTOR WIREWOUND, 0.4 OHM, 1W, ±5%; Resistance:0.4ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Description
RESISTOR WIREWOUND, 0.4 OHM, 1W, ±5%; Resistance:0.4ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 0.4 Ohm, 1W, ±5%; Resistance Ohmite - 12B4111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.4 Ohm, 1W, ±5%; Resistance Ohmite
12B4111
Resistor Wirewound, 0.4 Ohm, 1W, ±5%; Resistance Ohmite 12B4111
RESISTOR WIREWOUND, 0.4 OHM, 1W, ±5%; Resistance:0.4ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 0.4 OHM, 1W, ±5%; Resistance:0.4ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B4111
Product Name Resistor Wirewound, 0.4 Ohm, 1W, ±5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details