Ohmite Manufacturing Co. Through Hole Resistors 41J100E

Description
1W 100 OHMS SILICONE 5%
Request a Quote Datasheet
Description
1W 100 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41J100E-ND
Through Hole Resistors 41J100E-ND
1W 100 OHMS SILICONE 5%

1W 100 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Ohmite - 64K8740 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Ohmite
64K8740
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Ohmite 64K8740
WIREWOUND RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41J100E-ND 64K8740
Product Name Through Hole Resistors Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details