Ohmite Manufacturing Co. Through Hole Resistors 41FR33E

Description
330 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
330 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41FR33E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41FR33E-ND
Through Hole Resistors 41FR33E-ND
330 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

330 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 0.33 Ohm, 1W, ±1%; Resistance Ohmite - 51M3564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.33 Ohm, 1W, ±1%; Resistance Ohmite
51M3564
Resistor Wirewound, 0.33 Ohm, 1W, ±1%; Resistance Ohmite 51M3564
RESISTOR WIREWOUND, 0.33 OHM, 1W, ±1%; Resistance:0.33ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.33 OHM, 1W, ±1%; Resistance:0.33ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic - 70024115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
70024115
Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic 70024115
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 41FR33E-ND 51M3564 70024115
Product Name Through Hole Resistors Resistor Wirewound, 0.33 Ohm, 1W, ±1%; Resistance Ohmite Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details