Ohmite Manufacturing Co. Through Hole Resistors 41F900E

Description
1W 900 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 900 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F900E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F900E-ND
Through Hole Resistors 41F900E-ND
1W 900 OHMS SILICONE 1%

1W 900 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 900 Ohm, 1W, 1%; Resistance Ohmite - 64K8722 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 900 Ohm, 1W, 1%; Resistance Ohmite
64K8722
Wirewound Resistor, 900 Ohm, 1W, 1%; Resistance Ohmite 64K8722
WIREWOUND RESISTOR, 900 OHM, 1W, 1%; Resistance:900ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 900 OHM, 1W, 1%; Resistance:900ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 900 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70023303 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 900 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70023303
Resistor;Wirewound;Res 900 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70023303
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 41F900E-ND 64K8722 70023303
Product Name Through Hole Resistors Wirewound Resistor, 900 Ohm, 1W, 1%; Resistance Ohmite Resistor;Wirewound;Res 900 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 900 ohms 900 ohms 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details