Ohmite Manufacturing Co. Through Hole Resistors 41F820E

Description
820 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
820 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F820E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F820E-ND
Through Hole Resistors 41F820E-ND
820 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

820 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 820 Ohm, 1W, 1%; Resistance Ohmite - 64K8721 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 820 Ohm, 1W, 1%; Resistance Ohmite
64K8721
Wirewound Resistor, 820 Ohm, 1W, 1%; Resistance Ohmite 64K8721
WIREWOUND RESISTOR, 820 OHM, 1W, 1%; Resistance:820ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 820 OHM, 1W, 1%; Resistance:820ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41F820E-ND 64K8721
Product Name Through Hole Resistors Wirewound Resistor, 820 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details