Ohmite Manufacturing Co. Through Hole Resistors 41F750E

Description
750 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
750 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F750E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F750E-ND
Through Hole Resistors 41F750E-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

750 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 750 Ohm, 1W, 1%; Resistance Ohmite - 64K8718 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 750 Ohm, 1W, 1%; Resistance Ohmite
64K8718
Wirewound Resistor, 750 Ohm, 1W, 1%; Resistance Ohmite 64K8718
WIREWOUND RESISTOR, 750 OHM, 1W, 1%; Resistance:750ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 750 OHM, 1W, 1%; Resistance:750ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70023302 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70023302
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70023302
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 41F750E-ND 64K8718 70023302
Product Name Through Hole Resistors Wirewound Resistor, 750 Ohm, 1W, 1%; Resistance Ohmite Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through Hole Resistors - C101K5JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers