Ohmite Manufacturing Co. Wirewound Resistor; Resistance Ohmite 41F750

Description
WIREWOUND RESISTOR; Resistance:750ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:-; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:-; Temperature Coefficient:-; Product Width:- RoHS Compliant: No
Description
WIREWOUND RESISTOR; Resistance:750ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:-; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:-; Temperature Coefficient:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor; Resistance Ohmite - 31C6578 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor; Resistance Ohmite
31C6578
Wirewound Resistor; Resistance Ohmite 31C6578
WIREWOUND RESISTOR; Resistance:750ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:-; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:-; Temperature Coefficient:-; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR; Resistance:750ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:-; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:-; Temperature Coefficient:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6578
Product Name Wirewound Resistor; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details