Ohmite Manufacturing Co. Through Hole Resistors 41F5R0E

Description
5 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F5R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F5R0E-ND
Through Hole Resistors 41F5R0E-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

5 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic - 70023300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic
70023300
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic 70023300
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 5 Ohm, 1W, 1%; Resistance Ohmite - 64K8707 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 1W, 1%; Resistance Ohmite
64K8707
Wirewound Resistor, 5 Ohm, 1W, 1%; Resistance Ohmite 64K8707
WIREWOUND RESISTOR, 5 OHM, 1W, 1%; Resistance:5ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 1W, 1%; Resistance:5ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41F5R0E-ND 70023300 64K8707
Product Name Through Hole Resistors Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 5 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details