Ohmite Manufacturing Co. Through Hole Resistors 41F56RE

Description
56 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
56 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F56RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F56RE-ND
Through Hole Resistors 41F56RE-ND
56 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

56 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 40 Series, 56 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite - 43Y4580 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 56 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
43Y4580
Through Hole Wirewound Resistor, 40 Series, 56 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite 43Y4580
Through Hole Wirewound Resistor, 40 Series, 56 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 56 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41F56RE-ND 43Y4580
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 40 Series, 56 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers