Ohmite Manufacturing Co. Through Hole Resistors 41F560E

Description
1W 560 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 560 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F560E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F560E-ND
Through Hole Resistors 41F560E-ND
1W 560 OHMS SILICONE 1%

1W 560 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 560 Ohm, 1W, 1%; Resistance Ohmite - 64K8711 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 560 Ohm, 1W, 1%; Resistance Ohmite
64K8711
Wirewound Resistor, 560 Ohm, 1W, 1%; Resistance Ohmite 64K8711
WIREWOUND RESISTOR, 560 OHM, 1W, 1%; Resistance:560ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 560 OHM, 1W, 1%; Resistance:560ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41F560E-ND 64K8711
Product Name Through Hole Resistors Wirewound Resistor, 560 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details