Ohmite Manufacturing Co. Through Hole Resistors 41F50RE

Description
50 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
50 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F50RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F50RE-ND
Through Hole Resistors 41F50RE-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

50 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic - 70023298 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
70023298
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic 70023298
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 50 Ohm, 1W, 1%; Resistance Ohmite - 64K8708 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 1W, 1%; Resistance Ohmite
64K8708
Wirewound Resistor, 50 Ohm, 1W, 1%; Resistance Ohmite 64K8708
WIREWOUND RESISTOR, 50 OHM, 1W, 1%; Resistance:50ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 1W, 1%; Resistance:50ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41F50RE-ND 70023298 64K8708
Product Name Through Hole Resistors Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 50 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details