Ohmite Manufacturing Co. Through Hole Resistors 41F500E

Description
500 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F500E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F500E-ND
Through Hole Resistors 41F500E-ND
500 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

500 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Ohmite - 64K8709 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Ohmite
64K8709
Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Ohmite 64K8709
WIREWOUND RESISTOR, 500 OHM, 1W, 1%; Resistance:500ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 1W, 1%; Resistance:500ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, 40 Series, 500 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite - 43Y4579 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 500 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
43Y4579
Through Hole Wirewound Resistor, 40 Series, 500 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite 43Y4579
Through Hole Wirewound Resistor, 40 Series, 500 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 500 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70023297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70023297
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70023297
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 41F500E-ND 64K8709 43Y4579 70023297
Product Name Through Hole Resistors Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Ohmite Through Hole Wirewound Resistor, 40 Series, 500 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details