47 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
WIREWOUND RESISTOR, 47 OHM, 1W, 1%; Resistance:47ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 41F47RE-ND | 64K8705 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 47 Ohm, 1W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 47 ohms | 47 ohms |